.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-DV can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 935065-SSM-110-L-DV
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Bulk
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 20POS 0.1 GOLD SMD
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-110-L-DV | 7655418P | 7655418 | 315-SSM-110-L-DV | 935065-SSM-110-L-DV | SSM-110-L-DV | 53AJ8309 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | SMD Electronic Connector | Rectangular Connectors - SSM-110-L-DV | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Category | Board to Board Connector | ||||||
| Mounting | Surface mount | Surface Mount | Surface Mount | Surface Mount | |||
| Voltage Rating | 475 volts | 405 to 572 volts | 405 to 572 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |