2.00 mm Tiger Beam Cost-effective Single
SOCKET, 2MM, SMT, 8 POSITION; Connector Systems:Board-to-Boa
RECEPTACLE, 2MM, SMT, 8WAY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-104-01-G-DV-A | 1982777 | 1982778 | 85P0390 | 30AJ8584 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Socket, 2Mm, Smt, 8 Position; Connector Systems Samtec | Receptacle, 2Mm, Smt, 8Way Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount |