Samtec SSW-110-01-T-D PCB Socket
Samtec SSW-110-01-T-D PCB Socket
SOCKET, 2.54MM, 2X10 POSITION; Connector Systems:Board-to-Boa
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 20, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655739 | 7655739P | SSW-110-01-T-D | 11P9474 | 41T0848 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, 2X10 Position; Connector Systems Samtec | Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 550 volts |