Samtec Inc. Pin & Socket Connectors SS4-40-3.00-L-D-K-TR

Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet
Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS4-40-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS4-40-3.00-L-D-K-TR
Pin & Socket Connectors SS4-40-3.00-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi

0.40 mm Micro Blade & Beam Ultra Fine Pi

Buy Now
PCB Sockets - 7679782 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679782
PCB Sockets 7679782
Receptacle 0.4mm SMT style3 40+40way

Receptacle 0.4mm SMT style3 40+40way

Supplier's Site
PCB Sockets - 7679782P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679782P
PCB Sockets 7679782P
Receptacle 0.4mm SMT style3 40+40way

Receptacle 0.4mm SMT style3 40+40way

Supplier's Site
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec - 83P2099 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec
83P2099
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec 83P2099
CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 80, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec - 89T9105 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 80, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec
89T9105
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 80, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec 89T9105
Board-To-Board Connector, SS4 Series, Surface Mount, Receptacle, 80, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SS4 Series, Surface Mount, Receptacle, 80, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec - 97AC6775 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec
97AC6775
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec 97AC6775
CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS4-40-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS4-40-3.00-L-D-K-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS4-40-3.00-L-D-K-TR 7679782 7679782P 83P2099 89T9105 SS4-40-3.00-L-D-K-TR
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 80, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details