Samtec SSW-102-02-G-S PCB Socket
Samtec SSW-102-02-G-S PCB Socket
Board-To-Board Connector, Single, SSW Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
CONN RCPT 2POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-102-02-G-S | 7655604 | 7655604P | 15P2870 | SSW-102-02-G-S |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | |||
| Voltage Rating | 550 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |