CONN RCPT 14POS 0.1 TIN PCB Product overview: SSW-114-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-114-01-T-S can be used for catalog matching and distributor lookup.
Samtec SSW-114-01-T-S PCB Socket
CONN RCPT 14POS 0.1 TIN PCB
SOCKET, 2.54MM, 1X14 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-114-01-T-S | 315-SSW-114-01-T-S | 1557926 | SSW-114-01-T-S | 11P9542 | 33AC3198 |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 1X14 Position; Connector Systems Samtec | Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Solder | Through Hole | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | ||||
| Current Rating | 4.7 amps | 4.7 amps | ||||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount |