Samtec Inc. PCB Sockets SFM-135-02-S-D-A

Description
Samtec SFM-135-02-S-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-135-02-S-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2089368 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089368
PCB Sockets 2089368
Samtec SFM-135-02-S-D-A PCB Socket

Samtec SFM-135-02-S-D-A PCB Socket

Supplier's Site
PCB Sockets - 2089367 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089367
PCB Sockets 2089367
Samtec SFM-135-02-S-D-A PCB Socket

Samtec SFM-135-02-S-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-135-02-S-D-A
SMD Electronic Connector 315-SFM-135-02-S-D-A
CONN RCPT 70POS 0.05 GOLD SMD Product overview: SFM-135-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-135-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 70POS 0.05 GOLD SMD Product overview: SFM-135-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-135-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec - 97P6627 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec
97P6627
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec 97P6627
SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 70 Way Rohs Compliant Samtec - 66AJ7839 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 70 Way Rohs Compliant Samtec
66AJ7839
Socket, 1.27Mm, Smt, 70 Way Rohs Compliant Samtec 66AJ7839
SOCKET, 1.27MM, SMT, 70 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 70 WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2089368 315-SFM-135-02-S-D-A 97P6627 66AJ7839
Product Name PCB Sockets SMD Electronic Connector Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec Socket, 1.27Mm, Smt, 70 Way Rohs Compliant Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A99204-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details