Samtec SSW-115-01-T-D PCB Socket
Samtec SSW-115-01-T-D PCB Socket
CONN RCPT 30POS 0.1 TIN PCB
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 30, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
SOCKET, 2.54MM, 2X15 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655786 | 7655786P | SSW-115-01-T-D | SSW-115-01-T-D | 41T0849 | 11P9557 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 30, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec | Socket, 2.54Mm, 2X15 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 550 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |