Samtec Inc. PCB Sockets SSQ-104-01-G-S

Description
Samtec SSQ-104-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-104-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655480P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655480P
PCB Sockets 7655480P
Samtec SSQ-104-01-G-S PCB Socket

Samtec SSQ-104-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655480
PCB Sockets 7655480
Samtec SSQ-104-01-G-S PCB Socket

Samtec SSQ-104-01-G-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSQ-104-01-G-S
Electronic Connector 315-SSQ-104-01-G-S
CONN RCPT 4POS 0.1 GOLD PCB Product overview: SSQ-104-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-104-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.1 GOLD PCB Product overview: SSQ-104-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-104-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSQ-104-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-104-01-G-S
Pin & Socket Connectors SSQ-104-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec - 11P8192 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
11P8192
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec 11P8192
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec - 15P2834 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
15P2834
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec 15P2834
Board-To-Board Connector, Single, SSQ Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SSQ Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-104-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-104-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-104-01-G-S
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655480P 7655480 315-SSQ-104-01-G-S SSQ-104-01-G-S 11P8192 15P2834 SSQ-104-01-G-S
Product Name PCB Sockets PCB Sockets Electronic Connector Pin & Socket Connectors Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 550 volts 465 to 655 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data