Samtec SSW-118-02-G-S PCB Socket
Samtec SSW-118-02-G-S PCB Socket
CONN RCPT 18POS 0.1 GOLD PCB
BOARD-BOARD CONN, SOCKET, 18WAY, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-118-02-G-S | 7655809P | 7655809 | SSW-118-02-G-S | 11P9604 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Conn, Socket, 18Way, 1Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 550 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |