Samtec Inc. SMD Electronic Connector TMM-105-01-G-D-SM

Description
CONN HEADER SMD 10POS 2MM Product overview: TMM-105-01-G-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-01-G-D-S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 2MM Product overview: TMM-105-01-G-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-01-G-D-S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TMM-105-01-G-D-SM
SMD Electronic Connector 314-TMM-105-01-G-D-SM
CONN HEADER SMD 10POS 2MM Product overview: TMM-105-01-G-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-01-G-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2MM Product overview: TMM-105-01-G-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-01-G-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TMM-105-01-G-D-SM - 900397-TMM-105-01-G-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMM-105-01-G-D-SM
900397-TMM-105-01-G-D-SM
Rectangular Connectors - TMM-105-01-G-D-SM 900397-TMM-105-01-G-D-SM
Manufacturer: Samtec Inc. Win Source Part Number: 900397-TMM-105-01-G- D-SM Series: TMM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: TMM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 900397-TMM-105-01-G-D-SM
Series: TMM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.079" (2.00mm)
Package: Tube
Mounting: Surface Mount
Family Name: TMM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 7656259 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656259
PCB Headers 7656259
Samtec TMM-105-01-G-D-SM Pin Header

Samtec TMM-105-01-G-D-SM Pin Header

Supplier's Site
PCB Headers - 7656259P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656259P
PCB Headers 7656259P
Samtec TMM-105-01-G-D-SM Pin Header

Samtec TMM-105-01-G-D-SM Pin Header

Supplier's Site
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec - 12P0666 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
12P0666
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec 12P0666
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 314-TMM-105-01-G-D-SM 900397-TMM-105-01-G-D-SM 7656259 7656259P 12P0666
Product Name SMD Electronic Connector Rectangular Connectors - TMM-105-01-G-D-SM PCB Headers PCB Headers Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
Termination Solder Solder Surface Mount
Voltage Rating 250 volts
Current Rating 3.2 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector Board to Board Connector
Mounting Surface Mount Surface mount
Unlock Full Specs
to access all available technical data