Samtec SFMC-114-01-L-D PCB Socket
Samtec SFMC-114-01-L-D PCB Socket
CONNECTOR, RCPT, 28POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 28POS 0.05 GOLD PCB
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089378 | 60AJ4412 | SFMC-114-01-L-D |
| Product Name | PCB Sockets | Connector, Rcpt, 28Pos, 2Row, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Through hole | Solder | |
| Mounting | Surface mount | Through Hole | |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 28 # |