.100 Single Row Screw Mach Skt Strip
2.54mm SS series PCB socket strip, 10P
2.54mm SS series PCB socket strip, 10P
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes
CONN RCPT 10POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS-110-T-2 | 1558160 | 11P7544 | SS-110-T-2 |
| Product Name | Pin & Socket Connectors | PCB Sockets | .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Screw, solder | Solder | ||
| Mounting | Through hole | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |