Samtec SSW-105-22-F-D-VS-K PCB Socket
Samtec SSW-105-22-F-D-VS-K PCB Socket
.100 Tiger Buy Skt Strip
CONN RCPT 10POS 0.1 GOLD SMD
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN RECPT 10POS .100" SMT GOLD
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804611 | SSW-105-22-F-D-VS-K | SSW-105-22-F-D-VS-K | 74AJ2994 | 680-SSW-105-22-F-D-VS-K |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec | CONN RECPT 10POS .100" SMT GOLD |
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | |||
| Voltage Rating | 465 to 655 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |