Samtec Inc. Electronic Connector SQT-106-01-L-S

Description
CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-106-01-L-S
Electronic Connector 315-SQT-106-01-L-S
CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-106-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-106-01-L-S
Pin & Socket Connectors SQT-106-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679606 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679606
PCB Sockets 7679606
Samtec SQT-106-01-L-S PCB Socket

Samtec SQT-106-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 7679606P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679606P
PCB Sockets 7679606P
Samtec SQT-106-01-L-S PCB Socket

Samtec SQT-106-01-L-S PCB Socket

Supplier's Site
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec - 11P7256 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec
11P7256
Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec 11P7256
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec - 15P2712 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec
15P2712
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec 15P2712
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-106-01-L-S SQT-106-01-L-S 7679606 7679606P 11P7256 15P2712
Product Name Electronic Connector Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec
Termination Solder Solder Solder
Voltage Rating 250 to 281 volts 450 volts
Current Rating 5.1 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data