CONN RCPT 24POS 0.05 GOLD PCB Product overview: SFMC-112-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-112-01-S-D can be used for catalog matching and distributor lookup.
Samtec SFMC-112-01-S-D PCB Socket
Samtec SFMC-112-01-S-D PCB Socket
CONNECTOR, RCPT, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts;
CONN RCPT 24POS 0.05 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFMC-112-01-S-D | 2002119 | 33AC3096 | SFMC-112-01-S-D |
| Product Name | Electronic Connector | PCB Sockets | Connector, Rcpt, 24Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through hole | Through Hole | Solder |
| Voltage Rating | 220 volts | |||
| Current Rating | 2.9 amps | 2.9 amps | ||
| Mounting | Surface mount | Through Hole |