Samtec SSW-105-02-G-D-RA PCB Socket
Samtec SSW-105-02-G-D-RA PCB Socket
CONN RCPT 10POS 0.1 GOLD PCB R/A
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-105-02-G-D-RA | 7655650P | 7655650 | SSW-105-02-G-D-RA | 15P2884 | 53AJ6499 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm Rohs Compliant Samtec | Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle | |||
| Voltage Rating | 550 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |