CONN RCPT 40POS 0.1 GOLD PCB Product overview: SSW-120-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-120-01-G-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 935155-SSW-120-01-G-
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Samtec SSW-120-01-G-D PCB Socket
Samtec SSW-120-01-G-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-120-01-G-D | 935155-SSW-120-01-G-D | 7655802P | 7655802 | SSW-120-01-G-D | 50M2393 |
| Product Name | Electronic Connector | Rectangular Connectors - SSW-120-01-G-D | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 465 to 655 volts | 550 volts | ||||
| Current Rating | 4.7 amps | |||||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector |