Samtec SSW-110-01-G-S PCB Socket
Samtec SSW-110-01-G-S PCB Socket
CONN RCPT 10POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, SSW Series, Through Hole, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655736P | 7655736 | SSW-110-01-G-S | SSW-110-01-G-S | 11P9471 | 15P2907 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 10, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 550 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |