Manufacturer: Samtec Inc.
Win Source Part Number: 768494-SLM-105-01-S-
Series: SLM
Packaging: Tube
Number of Positions: 10
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: SLM
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Rectangular
Alternative Parts (Cross-Reference): M52-5100545; SLM-105-01-G-D; SLM-105-01-T-D;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
.050" x .100" Tiger Buy Low Profile Soc
.050" x .100" Tiger Buy Low Profile Soc
CONN RCPT 10POS 0.05 GOLD PCB Product overview: SLM-105-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-105-01-S-D can be used for catalog matching and distributor lookup.
.050 x .100 Tiger Buy Low Prof Skt Strip
CONN RCPT 10POS 0.05 GOLD PCB
SOCKET, 1.27 X 2.54MM, LOW, 2X5 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 768494-SLM-105-01-S-D | 1798817 | 315-SLM-105-01-S-D | SLM-105-01-S-D | SLM-105-01-S-D | 97P7429 |
| Product Name | Rectangular Connectors - SLM-105-01-S-D | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27 X 2.54Mm, Low, 2X5 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through hole | Through Hole | Through Hole Mount | ||
| Category | Board to Board Connector |