Samtec Inc. PCB Sockets SFMC-125-02-S-D

Description
Samtec SFMC-125-02-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFMC-125-02-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2002128 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002128
PCB Sockets 2002128
Samtec SFMC-125-02-S-D PCB Socket

Samtec SFMC-125-02-S-D PCB Socket

Supplier's Site
PCB Sockets - 2002127 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002127
PCB Sockets 2002127
Samtec SFMC-125-02-S-D PCB Socket

Samtec SFMC-125-02-S-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFMC-125-02-S-D
SMD Electronic Connector 315-SFMC-125-02-S-D
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFMC-125-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-125-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFMC-125-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-125-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec - 56P3261 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec
56P3261
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec 56P3261
SOCKET, 1.27MM, SMT, 50, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 50, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-125-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-125-02-S-D
CONN RCPT 50POS 0.05 GOLD SMD

CONN RCPT 50POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002128 315-SFMC-125-02-S-D 56P3261 SFMC-125-02-S-D
Product Name PCB Sockets SMD Electronic Connector Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Through hole Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data