Samtec Inc. PCB Sockets SFML-120-T2-S-D

Description
Samtec SFML-120-T2-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFML-120-T2-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679133 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679133
PCB Sockets 7679133
Samtec SFML-120-T2-S-D PCB Socket

Samtec SFML-120-T2-S-D PCB Socket

Supplier's Site
PCB Sockets - 7679133P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679133P
PCB Sockets 7679133P
Samtec SFML-120-T2-S-D PCB Socket

Samtec SFML-120-T2-S-D PCB Socket

Supplier's Site
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec - 11P6492 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec
11P6492
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec 11P6492
BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7679133 7679133P 11P6492
Product Name PCB Sockets PCB Sockets Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79608-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Mounting Through Hole
View Details