Samtec Inc. PCB Sockets SSW-110-02-G-S

Description
Samtec SSW-110-02-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-110-02-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655745P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655745P
PCB Sockets 7655745P
Samtec SSW-110-02-G-S PCB Socket

Samtec SSW-110-02-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655745 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655745
PCB Sockets 7655745
Samtec SSW-110-02-G-S PCB Socket

Samtec SSW-110-02-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-110-02-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-110-02-G-S
Pin & Socket Connectors SSW-110-02-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-110-02-G-S
Electronic Connector 315-SSW-110-02-G-S
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-110-02-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-110-02-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-110-02-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-110-02-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-110-02-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-110-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-110-02-G-S
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec - 11P9478 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec
11P9478
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec 11P9478
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655745P 7655745 SSW-110-02-G-S 315-SSW-110-02-G-S SSW-110-02-G-S 11P9478
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 550 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data