2.00 mm Tiger Beam Cost-effective Single
2.00 mm Tiger Beam Cost-effective Single
2.00 mm Tiger Beam Cost-effective Single
CONN RCPT 50POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | TLE-125-01-G-DV-A | 1803544 | TLE-125-01-G-DV-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # |