Samtec ST4-40-2.50-L-D-P-TR
Samtec ST4-40-2.50-L-D-P-TR
Samtec ST4-40-2.50-L-D-P-TR
Win Source Part Number: 1293966-ST4-40-2.50-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ ST4
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 5.5mm, 6mm
Height Above Board: 0.180" (4.57mm)
Standard Package: 850
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ST4-40-2.50-L-D-P-TR
Base Product Number: ST4-40
CONN HDR 80POS SMD GOLD Product overview: ST4-40-2.50-L-D-P-TR
CONN HDR 80POS SMD GOLD
MEZZANINE CONN, HEADER, 80POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
MEZZANINE CONN, HEADER, 80POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801988 | 1801988P | 1293966-ST4-40-2.50-L-D-P-TR | 308-ST4-40-2.50-L-D-P-TR | ST4-40-2.50-L-D-P-TR | 77Y9883 |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 80Pos, 0.4Mm; Mezzanine Connector Type Samtec |
| Termination | Solder | Solder | ||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | |||
| Contact Pitch | 0.4000 mm (0.0157 inch) | |||||
| Number of Contacts | 80 # |