Manufacturer: Samtec Inc.
Win Source Part Number: 811217-SMA-J-P-H-ST-
Packaging: Bulk
Mounting Style: Surface Mount, Through Hole
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335V
Frequency - Max: 20GHz
Housing Color: Gold
Number of Ports: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Temperature Range - Operating: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN SMA JACK STR 50 OHM SMD Product overview: SMA-J-P-H-ST-MT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMA-J-P-H-ST-MT1
50 Ohm SMA Jack Board Connector
RF Connectors / Coaxial Connectors
RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: No
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 811217-SMA-J-P-H-ST-MT1 | 1592309 | 437-SMA-J-P-H-ST-MT1 | SMA-J-P-H-ST-MT1 | SMA-J-P-H-ST-MT1 | 84W7336 |
| Product Name | Coaxial Connectors (RF) - SMA-J-P-H-ST-MT1 | Coaxial Connectors | SMD 50 OHM Electronic Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Termination | Solder | Solder | ||||
| Mounting | Surface Mount, Through Hole | Surface mount | Through Hole | |||
| Voltage Rating | 335 volts | 335 volts | 335 volts | |||
| Frequency | 20.000 GHz | ? to 20.000 GHz |