.050" Tiger Eye High-Reliability Socket
.050" Tiger Eye High-Reliability Socket
CONN RCPT 10P 0.05 GOLD SMD R/A
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1799058 | SFMH-105-02-L-D-WT | 82T9950 | 60AJ4418 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec | Connector, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount Right Angle | |
| Contact Pitch | 1.27 mm (0.0500 inch) |