Samtec Inc. PCB Sockets SLW-104-01-G-S

Description
Samtec SLW-104-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-104-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679414P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679414P
PCB Sockets 7679414P
Samtec SLW-104-01-G-S PCB Socket

Samtec SLW-104-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7679414 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679414
PCB Sockets 7679414
Samtec SLW-104-01-G-S PCB Socket

Samtec SLW-104-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-104-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-104-01-G-S
Pin & Socket Connectors SLW-104-01-G-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec - 11P6857 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
11P6857
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec 11P6857
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec - 15P2619 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
15P2619
Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec 15P2619
Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679414P 7679414 SLW-104-01-G-S 11P6857 15P2619
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data