Samtec Inc. Pin & Socket Connectors SSW-105-02-G-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-105-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-105-02-G-D
Pin & Socket Connectors SSW-105-02-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 7655657P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655657P
PCB Sockets 7655657P
Samtec SSW-105-02-G-D PCB Socket

Samtec SSW-105-02-G-D PCB Socket

Supplier's Site
PCB Sockets - 7655657 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655657
PCB Sockets 7655657
Samtec SSW-105-02-G-D PCB Socket

Samtec SSW-105-02-G-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-105-02-G-D
Electronic Connector 315-SSW-105-02-G-D
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-105-02-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-02-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSW-105-02-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-105-02-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec - 11P9394 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec
11P9394
Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec 11P9394
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Dual, 10Way; Pitch Spacing Samtec - 15P2883 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Dual, 10Way; Pitch Spacing Samtec
15P2883
Receptacle, 2.54Mm, Dual, 10Way; Pitch Spacing Samtec 15P2883
RECEPTACLE, 2.54MM, DUAL, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2.54MM, DUAL, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-105-02-G-D 7655657P 7655657 315-SSW-105-02-G-D 11P9394 15P2883
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Board-Board Connector, Socket, 10Way, 2Row; Connector Systems Samtec Receptacle, 2.54Mm, Dual, 10Way; Pitch Spacing Samtec
Termination Solder Solder Solder Through Hole
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data