Samtec Inc. PCB Sockets SSW-114-02-G-S

Description
Samtec SSW-114-02-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-114-02-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655770P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655770P
PCB Sockets 7655770P
Samtec SSW-114-02-G-S PCB Socket

Samtec SSW-114-02-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655770 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655770
PCB Sockets 7655770
Samtec SSW-114-02-G-S PCB Socket

Samtec SSW-114-02-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-114-02-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-114-02-G-S
Pin & Socket Connectors SSW-114-02-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec - 11P9545 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec
11P9545
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec 11P9545
BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-114-02-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-114-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-114-02-G-S
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655770P 7655770 SSW-114-02-G-S 11P9545 SSW-114-02-G-S
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 550 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A28633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details