CONN SOCKET 40POS SMD GOLD Product overview: SS4-20-3.00-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi
Win Source Part Number: 1096127-SS4-20-3.00-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ SS4
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,150
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 502426-5010; 52991-0408; FX20-40S-0.5SV; 10106813-041112LF; 500913-0302; 10106813-031112LFSS4
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13256DKR,SS4-20-3
Base Product Number: SS4-20
Receptacle 0.4mm SMT style3 20+20way
CONN, RCPT, 40POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SS4-20-3.00-L-D-K-TR | SS4-20-3.00-L-D-K-TR | 1096127-SS4-20-3.00-L-D-K-TR | 7679767P | 89T9101 | SS4-20-3.00-L-D-K-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | PCB Sockets | Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 155 volts |