Samtec SSW-130-02-G-D PCB Socket
Samtec SSW-130-02-G-D PCB Socket
BOARD-BOARD CONN, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 60POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-130-02-G-D | 7655834 | 7655834P | 11P9800 | SSW-130-02-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Conn, Socket, 60Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 550 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |