Samtec SSW-125-02-G-D PCB Socket
Samtec SSW-125-02-G-D PCB Socket
CONN RCPT 50POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SSW-125-02-G-D | 7655828P | 7655828 | SSW-125-02-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |
| Category | Board to Board Connector | |||
| Mounting | Through hole | Through Hole | ||
| Voltage Rating | 550 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |