Microchip Technology, Inc. Special Purpose Amplifier Ic SY88343BLMG-TR

Description
IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88343BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88343BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88343BLMG-TR
Special Purpose Amplifier Ic 771-SY88343BLMG-TR
IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88343BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLMG-TR can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88343BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR - 109476-SY88343BLMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR
109476-SY88343BLMG-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR 109476-SY88343BLMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 109476-SY88343BLMG-T R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 45mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 109476-SY88343BLMG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Amplifiers - 576-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-1473-2-ND
Special Purpose Amplifiers 576-1473-2-ND
Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)

Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88343BLMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88343BLMG-TR
IC LIMITING 1 CIRCUIT 16MLF

IC LIMITING 1 CIRCUIT 16MLF

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SY88343BLMG-TR
Instrumentation, OP Amps, Buffer Amps SY88343BLMG-TR
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)

Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88343BLMG-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88343BLMG-TR
IC LIMITING 1 CIRCUIT 16MLF

IC LIMITING 1 CIRCUIT 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 771-SY88343BLMG-TR 109476-SY88343BLMG-TR 576-1473-2-ND SY88343BLMG-TR SY88343BLMG-TR SY88343BLMG-TR
Product Name Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG-TR Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type Tape & Reel (TR) 16-QFN-EP (3x3) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Supply Voltage (VS) 3 to 3.6 volts 3.6 volts
Source Current (IS) 45 milliamps 45 milliamps 45 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585SE/883B - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Op Amps - 1897314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers