Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DRG4

Description
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DRG4 - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DRG4
THS3201 1.8GHz Current Feedback Amplifier THS3201DRG4
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DRG4 - 1267048-THS3201DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DRG4
1267048-THS3201DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DRG4 1267048-THS3201DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267048-THS3201DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.8GHz Amplifier Type: Current Feedback Current - Input Bias: 14μA Voltage - Input Offset: 700μV Family Name: THS3201 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 115mA SR - Slew Rate: 9800 V/μs Dual Supply Voltage (±): 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V Alternative Parts (Cross-Reference): AD8007AR; AD8007AR-REEL; AD8007AR-REEL7; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1267048-THS3201DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.8GHz
Amplifier Type: Current Feedback
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Family Name: THS3201
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 115mA
SR - Slew Rate: 9800 V/μs
Dual Supply Voltage (±): 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V
Alternative Parts (Cross-Reference): AD8007AR; AD8007AR-REEL; AD8007AR-REEL7;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Singapore, Singapore
1.8GHz 6700V 115mA Operational Amplifier IC
687-THS3201DRG4
1.8GHz 6700V 115mA Operational Amplifier IC 687-THS3201DRG4
1.8GHz Current Feedback Amplifier, 6700V/µs Slew Rate, 115mA Output Product overview: THS3201DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DRG4 can be used for catalog matching and distributor lookup.

1.8GHz Current Feedback Amplifier, 6700V/µs Slew Rate, 115mA Output Product overview: THS3201DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3201DRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3201DRG4-ND
Instrumentation, Op Amps, Buffer Amps THS3201DRG4-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DRG4
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85 - 815-THS3201DRG4 - Utmel Electronic Limited
Hong Kong, China
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
815-THS3201DRG4
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85 815-THS3201DRG4
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201DRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201DRG4
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DRG4
Instrumentation, OP Amps, Buffer Amps THS3201DRG4
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS3201DRG4 1267048-THS3201DRG4 687-THS3201DRG4 THS3201DRG4-ND THS3201DRG4 815-THS3201DRG4 THS3201DRG4 THS3201DRG4
Product Name THS3201 1.8GHz Current Feedback Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DRG4 1.8GHz 6700V 115mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers 1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps 14 milliamps
VOS 0.7000 millivolts 0.7000 millivolts
IBIAS 14 µA 14 µA
Unlock Full Specs
to access all available technical data