Zero-Drift Amplifier 1 Circuit 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 796483-TC7652CPA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Zero-Drift
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Family Name: TC7652
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 400kHz
Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V
Alternative Parts (Cross-Reference): ICL7652CPA; ICL7652CPA+; ICL7652BIJA+ ; ICL7652IJA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP Product overview: TC7652CPA from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7652CPA can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
OP AMP, 400kHz, 1V/uS, 5 uV, 8-DIP; No. of Amplifiers:1 Amplifier; Bandwidth:400kHz; Slew Rate:1V/µs; Supply Voltage Range:5V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Low Noise Op Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TC7652CPA-ND | 796483-TC7652CPA | 687-TC7652CPA | TC7652CPA | TC7652CPA | TC7652CPA | 92C6587 | TC7652CPA |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7652CPA | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 400Khz, 1V/us, 5 Uv, 8-Dip; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | 400 kHz | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| VOS | 2 millivolts | 2 millivolts |