Microchip Technology, Inc. MSOP Operational Amplifier IC SY88309BLEY

Description
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Operational Amplifier IC - 687-SY88309BLEY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Operational Amplifier IC
687-SY88309BLEY
MSOP Operational Amplifier IC 687-SY88309BLEY
IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP Product overview: SY88309BLEY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SY88309BLEY can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260523-SY88309BLEY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260523-SY88309BLEY
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260523-SY88309BLEY
Win Source Part Number: 1260523-SY88309BLEY Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Limiting Current - Supply: 38mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 576-2968-5,576-2116- 5,1611-SY88309BLEY,5 76-2116-5 Base Product Number: SY88309B Product Status: Obsolete Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 3.6 V

Win Source Part Number: 1260523-SY88309BLEY
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Current - Supply: 38mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-2968-5,576-2116-5,1611-SY88309BLEY,576-2116-5
Base Product Number: SY88309B
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88309BLEY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SY88309BLEY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SY88309BLEY
IC LIMITING 1 CIRCUIT 10MSOP

IC LIMITING 1 CIRCUIT 10MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SY88309BLEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SY88309BLEY
Instrumentation, OP Amps, Buffer Amps SY88309BLEY
Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Limiting Amplifier 1 Circuit Differential 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SY88309BLEY 1260523-SY88309BLEY SY88309BLEY SY88309BLEY
Product Name MSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details
Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details