100-MHz Low-Noise High-Speed Amplifier 8-CDIP -55 to 125
100-MHZ LOW-NOISE HIGH-SPEED AMP
Voltage Feedback Amplifier 1 Circuit Push-Pull 8-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031MJG | THS4031MJG | THS4031MJG |
| Product Name | THS4031M 100-MHz Low-Noise High-Speed Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CDIP,LCCC | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 32 volts | ||
| Slew Rate | 1.00E-4 V/µs | 100 V/µs | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Life Cycle Stage | Active | Active |