IC OPAMP ZERO-DRIFT 2 CIRC 8DIP Product overview: TC913ACPA from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC913ACPA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052639-TC913ACPA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 90pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 16 V, ±3.5 V to 8.3 V
Operating Supply Current: 650μA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 2 Circuit 8-PDIP
OP AMP, 1.5MHz, 2.5V/uS, 15 uV, 8-DIP; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:6.5V to 16V, ± 3.3V to ± 8.3V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°CRoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
Operational Amplifiers - Op Amps Dual Low VOS w/Caps
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
Zero-Drift Amplifier 2 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TC913ACPA | 052639-TC913ACPA | TC913ACPA-ND | 92C6648 | TC913ACPA | TC913ACPA | TC913ACPA | TC913ACPA |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC913ACPA | Instrumentation, Op Amps, Buffer Amps | Op Amp, 1.5Mhz, 2.5V/us, 15 Uv, 8-Dip; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6.5 volts | 7 to 16 volts | 3.3 to 16 volts | 7 volts | ||||
| Quiescent Current (IQ) | 850 to ? microamps | |||||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | ||
| Bandwidth | 1.5 MHz | 1.5 MHz | 1.5 MHz |