Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps THS3115IDRG4

Description
Current Feedback Amplifier 2 Circuit 14-SOIC
Request a Quote
Description
Current Feedback Amplifier 2 Circuit 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3115IDRG4 is a low-noise, high-speed current feedback amplifier designed for applications requiring high performance. It features a wide supply voltage range from ±5 V to ±15 V and can deliver a high output current of 150 mA minimum. The amplifier has a bandwidth of 110 MHz at a gain of 1 and a slew rate of 1550 V/µs at a gain of 2, making it suitable for fast signal processing tasks. Noise performance is a key attribute, with non-inverting current noise at 2.9 pA/,àöHz and inverting current noise at 10.8 pA/,àöHz, contributing to improved signal-to-noise ratios. The device also exhibits low total harmonic distortion of ,Äì78 dBc at 1 MHz with a 2 V peak-to-peak output into a 100 Ω load. The THS3115IDRG4 includes a low-power shutdown mode, consuming only 300 µA in this state, which is beneficial for power-sensitive applications. It is available in standard SOIC and TSSOP PowerPAD packages, facilitating integration into various designs. This amplifier is well-suited for communication equipment, video distribution, and motor driver applications.

Datasheet Summary
Powered by GS/AI

The THS3115IDRG4 is a low-noise, high-speed current feedback amplifier designed for applications requiring high performance. It features a wide supply voltage range from ±5 V to ±15 V and can deliver a high output current of 150 mA minimum. The amplifier has a bandwidth of 110 MHz at a gain of 1 and a slew rate of 1550 V/µs at a gain of 2, making it suitable for fast signal processing tasks. Noise performance is a key attribute, with non-inverting current noise at 2.9 pA/,àöHz and inverting current noise at 10.8 pA/,àöHz, contributing to improved signal-to-noise ratios. The device also exhibits low total harmonic distortion of ,Äì78 dBc at 1 MHz with a 2 V peak-to-peak output into a 100 Ω load. The THS3115IDRG4 includes a low-power shutdown mode, consuming only 300 µA in this state, which is beneficial for power-sensitive applications. It is available in standard SOIC and TSSOP PowerPAD packages, facilitating integration into various designs. This amplifier is well-suited for communication equipment, video distribution, and motor driver applications.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - THS3115IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3115IDRG4-ND
Instrumentation, Op Amps, Buffer Amps THS3115IDRG4-ND
Current Feedback Amplifier 2 Circuit 14-SOIC

Current Feedback Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3115IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3115IDRG4
IC OPAMP CFA 2 CIRCUIT 14SOIC

IC OPAMP CFA 2 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3115IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3115IDRG4
Instrumentation, OP Amps, Buffer Amps THS3115IDRG4
Current Feedback Amplifier 2 Circuit 14-SOIC

Current Feedback Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3115IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3115IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3115IDRG4
IC OPAMP CFA 2 CIRCUIT 14SOIC

IC OPAMP CFA 2 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3115IDRG4-ND THS3115IDRG4 THS3115IDRG4 THS3115IDRG4
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 4.9 milliamps 4.9 milliamps 4.9 milliamps
Slew Rate 1550 V/µs 1550 V/µs 0.0015 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Bandwidth 110 MHz 110 MHz
Unlock Full Specs
to access all available technical data