70-MHz High-Speed Amplifier 8-CDIP -55 to 125
70MHz Op Amp, 240V/µs Slew Rate, 70dB CMRR, CDIP Product overview: THS4051MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051MJG can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, 38MHz Band Width, BIPolar, CDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1267097-THS4051MJG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
70-MHZ HIGH-SPEED AMPLIFIER 8-CD
Voltage Feedback Amplifier 1 Circuit 8-CDIP
Voltage Feedback Amplifier 1 Circuit No 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4051MJG | 687-THS4051MJG | THS4051MJG | 1267097-THS4051MJG | THS4051MJG | THS4051MJG | THS4051MJG |
| Product Name | THS4051M 70-MHz High-Speed Amplifier | 70MHz 240V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051MJG | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | CDIP,LCCC | Rail/Tube | DIP; CDIP; CDIP8 | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 9 to 33 volts | 33 volts | |||||
| Slew Rate | 240 V/µs | 2.40E-4 V/µs | 240 V/µs | 240 V/µs | |||
| Bandwidth | 70 MHz | 70 MHz | 38 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |