DUAL OP-AMP, 8000uV OFFSET-MAX, 70MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: THS4012IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106962-THS4012IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 310 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 290MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4012IDR | 1106962-THS4012IDR | THS4012IDR-ND | THS4012IDR | THS4012IDR | THS4012IDR |
| Product Name | Dual 70MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 9 to 33 volts | 9 to 32 volts | 9 volts | |||
| Slew Rate | 310 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 3.10E-4 V/µs | |
| Bandwidth | 290 MHz | 290 MHz | 290 MHz | 290 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |