Dual Op Amp, 1A, 1.1MHz BW, 20V, PDIP-16 Product overview: TCA0372DP2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.1MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.1MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DP2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1106286-TCA0372DP2G
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Logistics, Medical, Industrial, Power Management, Motor Drive & Control
Power Amplifier 2 Circuit 16-PDIP
IC POWER 2 CIRCUIT 16DIP
IC OPAMP GP 2 CIRCUIT 16DIP
Power Amplifier 2 Circuit 16-PDIP
IC POWER 2 CIRCUIT 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 687-TCA0372DP2G | 1106286-TCA0372DP2G | TCA0372DP2GOS-ND | TCA0372DP2G | 598-TCA0372DP2G | TCA0372DP2G | TCA0372DP2G |
| Product Name | Dual 1A 1.1MHz 20V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DP2G | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 16DIP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 20 volts | 5 to 40 volts | 5 volts | ||||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | ||
| Bandwidth | 1.4 MHz | 1.4 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |