onsemi Dual 1A 1.4MHz 40V Operational Amplifier IC TCA0372DM2ELG

Description
Dual Op Amp, 1A, 1.4MHz GBW, 2.5-40V, SOIC Product overview: TCA0372DM2ELG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DM2ELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1A, 1.4MHz GBW, 2.5-40V, SOIC Product overview: TCA0372DM2ELG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DM2ELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1A 1.4MHz 40V Operational Amplifier IC
687-TCA0372DM2ELG
Dual 1A 1.4MHz 40V Operational Amplifier IC 687-TCA0372DM2ELG
Dual Op Amp, 1A, 1.4MHz GBW, 2.5-40V, SOIC Product overview: TCA0372DM2ELG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DM2ELG can be used for catalog matching and distributor lookup.

Dual Op Amp, 1A, 1.4MHz GBW, 2.5-40V, SOIC Product overview: TCA0372DM2ELG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TCA0372DM2ELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TCA0372DM2ELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TCA0372DM2ELGOSTR-ND
Instrumentation, Op Amps, Buffer Amps TCA0372DM2ELGOSTR-ND
Power Amplifier 2 Circuit 16-SOEIAJ

Power Amplifier 2 Circuit 16-SOEIAJ

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG - 124798-TCA0372DM2ELG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG
124798-TCA0372DM2ELG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG 124798-TCA0372DM2ELG
Manufacturer: ON Semiconductor Win Source Part Number: 124798-TCA0372DM2ELG Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.4 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V Operating Supply Current: 5mA Channel Output Current: 1A Gain Bandwidth Product (GBP): 1.4MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 124798-TCA0372DM2ELG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 5 V to 40 V, ±2.5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TCA0372DM2ELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TCA0372DM2ELG
Integrated Circuits (ICs) - Linear - Amplifiers TCA0372DM2ELG
IC POWER 2 CIRCUIT 16SOEIAJ

IC POWER 2 CIRCUIT 16SOEIAJ

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TCA0372DM2ELG
Instrumentation, OP Amps, Buffer Amps TCA0372DM2ELG
IC POWER 2 CIRCUIT 16SOEIAJ

IC POWER 2 CIRCUIT 16SOEIAJ

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TCA0372DM2ELG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TCA0372DM2ELG
IC POWER 2 CIRCUIT 16SOEIAJ

IC POWER 2 CIRCUIT 16SOEIAJ

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TCA0372DM2ELG
Instrumentation, OP Amps, Buffer Amps TCA0372DM2ELG
Power Amplifier 2 Circuit 16-SOEIAJ

Power Amplifier 2 Circuit 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Operational Amplifiers
Product Number 687-TCA0372DM2ELG TCA0372DM2ELGOSTR-ND 124798-TCA0372DM2ELG TCA0372DM2ELG TCA0372DM2ELG TCA0372DM2ELG TCA0372DM2ELG
Product Name Dual 1A 1.4MHz 40V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TCA0372DM2ELG Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 20 volts 5 to 40 volts 5 volts
Slew Rate 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs 1.4 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data