The THS3202DR is a dual current-feedback amplifier designed for high-speed signal processing applications. It features a unity-gain bandwidth of 2 GHz and a high slew rate of 9000 V/µs, making it suitable for driving loads sensitive to distortion at high frequencies. The amplifier can deliver an output current of ±115 mA into a 20 ,Ѷ load and operates over a supply voltage range of 6.6 V to 15 V. With a low differential gain and phase error, the THS3202DR is particularly effective in applications such as video line drivers, RF and IF amplifier stages, and test and measurement systems. It is available in multiple package options, including SOIC-8 and MSOP-8 with PowerPAD,Ñ¢, which aids in thermal management. The device is rated for operation within a temperature range of -40°C to +85°C, ensuring reliability in various environments.
Video Amplifier, 1 Channel(s), 2 Func, Bipolar, PDSO8
Current Feedback Amplifier 2 Circuit 8-SOIC
2GHz Video Amplifier, 2-Ch, SOIC, 5V Dual Supply Product overview: THS3202DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 123866-THS3202DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 2GHz
Amplifier Type: Current Feedback
Slew Rate: 9000 V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.6 V to 15 V, ±3.3 V to 7.5 V
Operating Supply Current: 15mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3202DR | THS3202DR-ND | 687-THS3202DR | 123866-THS3202DR | THS3202DR | THS3202DR | THS3202DR | THS3202DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 2GHz 5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | PDSO8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Source Current (IS) | 14 milliamps | 15 milliamps | 14 milliamps | 14 milliamps | ||||
| Slew Rate | 9000 V/µs | 5100 V/µs | 9000 V/µs | 9000 V/µs | 9000 V/µs | 0.0090 V/µs |