Operational Amplifier, 1 Func, 13000uV Offset-Max, BIPolar, PDSO8
165MHz Op Amp, 10mV Vos, 325V/µs SR, 1-Ch, HTSSOP Product overview: THS4041CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 325V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 325V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041CDGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4041CDGN | 687-THS4041CDGN | THS4041CDGN-ND | THS4041CDGN | THS4041CDGN |
| Product Name | 165MHz 325V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 volts | |||
| Slew Rate | 325 V/µs | 400 V/µs | 4.00E-4 V/µs | 400 V/µs |