Manufacturer: Texas Instruments
Win Source Part Number: 796719-THS4012IDRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: THS4012
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 110mA
SR - Slew Rate: 310 V/μs
GBP - Gain Bandwidth Product: 290MHz
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DUAL OP-AMP, 8000 uV OFFSET-MAX, 70 MHz BAND WIDTH, PDSO8, PLASTIC, SOIC-8, Operational Amplifier Product overview: THS4012IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDRG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP VFB 2 CIRCUIT 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 796719-THS4012IDRG4 | 687-THS4012IDRG4 | THS4012IDRG4-ND | 815-THS4012IDRG4 | THS4012IDRG4 | THS4012IDRG4 | THS4012IDRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDRG4 | Dual 70 MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 2 µA | 2 µA | |||||
| GBW | 290 MHz | 290 MHz | |||||
| Slew Rate | 310 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 3.10E-4 V/µs |