Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 130458-SY88343BLMG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC LIMITING 1 CIRCUIT 16MLF Product overview: SY88343BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88343BLMG can be used for catalog matching and distributor lookup.
Limiting Amplifiers 3.3V 155-3200 Mbps CML Post Amp
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16MLF
IC LIMITING 1 CIRCUIT 16MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SY88343BLMG-ND | 130458-SY88343BLMG | 771-SY88343BLMG | SY88343BLMG | SY88343BLMG | SY88343BLMG | SY88343BLMG |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SY88343BLMG | Special Purpose Amplifier Ic | Limiting Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | 16-QFN-EP (3x3) | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | ||
| Supply Voltage (VS) | 3 to 3.6 volts | ||||||
| Source Current (IS) | 45 milliamps | 45 milliamps | 45 milliamps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |