Current Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3001HVIDGNR-ND | THS3001HVIDGNR | THS3001HVIDGNR | THS3001HVIDGNR | THS3001HVIDGNR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 6.9 milliamps | 6.9 milliamps | 6.9 milliamps | ||
| Slew Rate | 6500 V/µs | 0.0065 V/µs | 6500 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP | -40degC ~ 85degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Standards | RoHS | RoHS |