Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR THS3092DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267016-THS3092DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 160MHz Amplifier Type: Current Feedback Current - Input Bias: 4μA Voltage - Input Offset: 900μV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 9.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 280mA SR - Slew Rate: 5700 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): AD826ARZ-REEL; THS3092DR; THS3122IDDA; THS3122IDDAR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267016-THS3092DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 160MHz Amplifier Type: Current Feedback Current - Input Bias: 4μA Voltage - Input Offset: 900μV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 9.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 280mA SR - Slew Rate: 5700 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): AD826ARZ-REEL; THS3092DR; THS3122IDDA; THS3122IDDAR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR - 1267016-THS3092DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR
1267016-THS3092DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR 1267016-THS3092DR
Manufacturer: Texas Instruments Win Source Part Number: 1267016-THS3092DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 160MHz Amplifier Type: Current Feedback Current - Input Bias: 4μA Voltage - Input Offset: 900μV Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 9.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 280mA SR - Slew Rate: 5700 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): AD826ARZ-REEL; THS3092DR; THS3122IDDA; THS3122IDDAR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267016-THS3092DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 280mA
SR - Slew Rate: 5700 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): AD826ARZ-REEL; THS3092DR; THS3122IDDA; THS3122IDDAR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
160MHz 5700V SOIC Operational Amplifier IC
687-THS3092DR
160MHz 5700V SOIC Operational Amplifier IC 687-THS3092DR
160MHz 2-Ch Op Amp, 5700V/µs Slew Rate, SOIC Product overview: THS3092DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 5700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092DR can be used for catalog matching and distributor lookup.

160MHz 2-Ch Op Amp, 5700V/µs Slew Rate, SOIC Product overview: THS3092DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 5700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3092DR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3092DR-ND
Instrumentation, Op Amps, Buffer Amps THS3092DR-ND
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3092DR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3092DR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3092DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3092DR
Integrated Circuits (ICs) - Linear - Amplifiers THS3092DR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS3092DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3092DR
Instrumentation, OP Amps, Buffer Amps THS3092DR
Current Feedback Amplifier 2 Circuit 8-SOIC

Current Feedback Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1267016-THS3092DR 687-THS3092DR THS3092DR-ND THS3092DR THS3092DR THS3092DR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DR 160MHz 5700V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 9.5 milliamps 9.5 milliamps 9.5 milliamps 9.5 milliamps
VOS 0.9000 millivolts 0.9000 millivolts
IBIAS 4 µA 4 µA
Slew Rate 5700 V/µs 5700 V/µs 5700 V/µs 0.0057 V/µs 5700 V/µs
Bandwidth 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4183EUB - Lingto Electronic Limited
Specs
Source Current (IS) 1 milliamps
Bandwidth 245 MHz
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
Op Amps - 1708934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details